Hoover logo

Hoover H-HOB 300 GAS HVG6BR4C3B Black Built-in 60 cm 4 zone(s)

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
2955
Info modified on:
31 Jul 2025, 16:04:25
Short summary description Hoover H-HOB 300 GAS HVG6BR4C3B Black Built-in 60 cm 4 zone(s):

Hoover H-HOB 300 GAS HVG6BR4C3B, Black, Built-in, 60 cm, Gas, Tempered glass, 4 zone(s)

Long summary description Hoover H-HOB 300 GAS HVG6BR4C3B Black Built-in 60 cm 4 zone(s):

Hoover H-HOB 300 GAS HVG6BR4C3B. Product colour: Black, Appliance placement: Built-in, Hob width size: 60 cm. Control type: Rotary, Control position: Front / Top front. AC input voltage: 220-240 V. Width: 595 mm, Depth: 510 mm, Height: 95 mm. Package width: 650 mm, Package depth: 570 mm, Package height: 143 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.