Hoover logo

Hoover H-WASH 300 PRO HBDO485TAMCE/1-S washer dryer Built-in Front-load White D

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
72931
Info modified on:
06 Jun 2025, 01:28:31
Short summary description Hoover H-WASH 300 PRO HBDO485TAMCE/1-S washer dryer Built-in Front-load White D:

Hoover H-WASH 300 PRO HBDO485TAMCE/1-S, Front-load, Built-in, White, Left, Chrome, Chrome

Long summary description Hoover H-WASH 300 PRO HBDO485TAMCE/1-S washer dryer Built-in Front-load White D:

Hoover H-WASH 300 PRO HBDO485TAMCE/1-S. Loading type: Front-load, Appliance placement: Built-in, Product colour: White. Rated capacity (washing & drying): 5 kg, Maximum spin speed: 1400 RPM, Spin-drying class: B. Energy efficiency class (washing): A, Energy efficiency class (washing & drying): D, Water consumption washing per cycle: 44 L. Depth: 53 mm, Width: 60 mm, Height: 820 mm. Annual water consumption washing: 12000 L, Annual water consumption washing & drying: 23000 L

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.