Hoover logo

Hoover NDPH11A2TCBEXS17 tumble dryer Freestanding Front-load 11 kg White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
327596
Info modified on:
14 Jul 2025, 17:32:50
Short summary description Hoover NDPH11A2TCBEXS17 tumble dryer Freestanding Front-load 11 kg White:

Hoover NDPH11A2TCBEXS17, Freestanding, Front-load, Heat pump, White, Rotary, 11 kg

Long summary description Hoover NDPH11A2TCBEXS17 tumble dryer Freestanding Front-load 11 kg White:

Hoover NDPH11A2TCBEXS17. Appliance placement: Freestanding, Loading type: Front-load, Drying system: Heat pump. Rated capacity: 11 kg, Condensation efficiency class (old): B, Cycle time: 305 min. Energy consumption: 2.71 kWh, Annual energy consumption: 304 kWh, Heat source: Electric. Depth: 585 mm, Width: 596 mm, Height: 850 mm. Energy efficiency class (old): A++

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.