Hoover logo

Hoover Dynamic Next NDEH11A2TCEXM-80 tumble dryer Freestanding Front-load 11 kg White

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
12935
Info modified on:
04 Jul 2025, 01:22:07
Short summary description Hoover Dynamic Next NDEH11A2TCEXM-80 tumble dryer Freestanding Front-load 11 kg White:

Hoover Dynamic Next NDEH11A2TCEXM-80, Freestanding, Front-load, Heat pump, White, Rotary, Touch, Left

Long summary description Hoover Dynamic Next NDEH11A2TCEXM-80 tumble dryer Freestanding Front-load 11 kg White:

Hoover Dynamic Next NDEH11A2TCEXM-80. Appliance placement: Freestanding, Loading type: Front-load, Drying system: Heat pump. Rated capacity: 11 kg, Condensation efficiency class (old): B, Drying programs: White clothes, Auto, Wool, Mix, Sport, Jeans/denim, Blouse/shirt, Cotton, Synthetics, Iron dry. Delay start (max): 24 h, Apps supported: hOn. Energy consumption: 2.71 kWh, Annual energy consumption: 304 kWh, Energy efficiency scale: A+++ to D. Depth: 611 mm, Width: 596 mm, Height: 850 mm

Reasons to buy
Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.