Hoover logo

Hoover H-DRY 500 ND H11A2TCBEXS-S tumble dryer Freestanding Front-load 11 kg A++ White

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
26761
Info modified on:
17 Oct 2024, 14:58:21
Short summary description Hoover H-DRY 500 ND H11A2TCBEXS-S tumble dryer Freestanding Front-load 11 kg A++ White:

Hoover H-DRY 500 ND H11A2TCBEXS-S, Freestanding, Front-load, Heat pump, White, Rotary, Touch, Black

Long summary description Hoover H-DRY 500 ND H11A2TCBEXS-S tumble dryer Freestanding Front-load 11 kg A++ White:

Hoover H-DRY 500 ND H11A2TCBEXS-S. Appliance placement: Freestanding, Loading type: Front-load, Drying system: Heat pump. Rated capacity: 11 kg, Condensation efficiency class: B, Drying programs: White clothes, Wool, Sport, Delicate/silk, Jeans/denim, Shoes, Blouse/shirt, Cotton, Synthetics. Delay start (max): 24 h, Apps supported: hOn. Energy efficiency class: A++, Energy consumption: 2.76 kWh, Annual energy consumption: 305 kWh. Depth: 585 mm, Width: 596 mm, Height: 850 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.