Hoover logo

Hoover LINK X-CARE HLX H9A2TE-S tumble dryer Freestanding Front-load 9 kg White

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
72773
Info modified on:
18 Jun 2025, 15:33:26
Short summary description Hoover LINK X-CARE HLX H9A2TE-S tumble dryer Freestanding Front-load 9 kg White:

Hoover LINK X-CARE HLX H9A2TE-S, Freestanding, Front-load, Heat pump, White, Rotary, Touch, Left

Long summary description Hoover LINK X-CARE HLX H9A2TE-S tumble dryer Freestanding Front-load 9 kg White:

Hoover LINK X-CARE HLX H9A2TE-S. Appliance placement: Freestanding, Loading type: Front-load, Drying system: Heat pump. Rated capacity: 9 kg, Condensation efficiency class (old): B, Drying programs: Wool. Delay start (max): 24 h. Energy consumption: 2.18 kWh, Annual energy consumption: 259 kWh, Heat source: Electric. Depth: 600 mm, Width: 600 mm, Weight: 41.5 kg

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.