Hoover logo

Hoover Dynamic Next DX C9DG-80 tumble dryer Freestanding Front-load 9 kg B White

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
69838
Info modified on:
17 Oct 2024, 14:58:24
Short summary description Hoover Dynamic Next DX C9DG-80 tumble dryer Freestanding Front-load 9 kg B White:

Hoover Dynamic Next DX C9DG-80, Freestanding, Front-load, Condensation, White, Buttons, Rotary, Left

Long summary description Hoover Dynamic Next DX C9DG-80 tumble dryer Freestanding Front-load 9 kg B White:

Hoover Dynamic Next DX C9DG-80. Appliance placement: Freestanding, Loading type: Front-load, Drying system: Condensation. Rated capacity: 9 kg, Condensation efficiency class: C, Drying programs: Delicate/silk. Delay start (max): 24 h, Apps supported: Hoover Wizard. Energy efficiency class: B, Energy consumption: 5.2 kWh, Annual energy consumption: 617 kWh. Depth: 585 mm, Width: 596 mm, Height: 850 mm

Reasons to buy
Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.