Hoover logo

Hoover VHC 760 BT tumble dryer Freestanding Front-load 6 kg White

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
92062
Info modified on:
18 Jun 2025, 14:15:00
Short summary description Hoover VHC 760 BT tumble dryer Freestanding Front-load 6 kg White:

Hoover VHC 760 BT, Freestanding, Front-load, Condensation, White, Buttons, LCD

Long summary description Hoover VHC 760 BT tumble dryer Freestanding Front-load 6 kg White:

Hoover VHC 760 BT. Appliance placement: Freestanding, Loading type: Front-load, Drying system: Condensation. Rated capacity: 6 kg, Drying programs: Wool, Sport, Quick. Delay start (max): 24 h. Energy consumption: 3.36 kWh, Connected load: 2300 W, AC input voltage: 230 V. Depth: 600 mm, Width: 600 mm, Height: 850 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.