Hoover logo

Hoover H-WASH&DRY 500 HDPD4149AMBC/1-S washer dryer Freestanding Front-load White F

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
82150
Info modified on:
20 Dec 2024, 04:55:36
Short summary description Hoover H-WASH&DRY 500 HDPD4149AMBC/1-S washer dryer Freestanding Front-load White F:

Hoover H-WASH&DRY 500 HDPD4149AMBC/1-S, Front-load, Freestanding, White, Left, Black, Rotary, Touch, Wireless

Long summary description Hoover H-WASH&DRY 500 HDPD4149AMBC/1-S washer dryer Freestanding Front-load White F:

Hoover H-WASH&DRY 500 HDPD4149AMBC/1-S. Loading type: Front-load, Appliance placement: Freestanding, Product colour: White. Rated capacity (washing & drying): 9 kg, Maximum spin speed: 1400 RPM, Spin-drying class: B. Energy efficiency class (washing): B, Energy efficiency class (washing & drying): F, Water consumption washing per cycle: 56 L. Depth: 670 mm, Width: 600 mm, Height: 850 mm. Washing class: A, Energy efficiency class (old): A

Reasons to buy
Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.