Hoover logo

Hoover H-WASH 500 HWP 610AMBC/1-S washing machine Front-load 10 kg 1600 RPM White

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
178194
Info modified on:
20 Jun 2025, 01:07:56
Short summary description Hoover H-WASH 500 HWP 610AMBC/1-S washing machine Front-load 10 kg 1600 RPM White:

Hoover H-WASH 500 HWP 610AMBC/1-S, Front-load, 10 kg, B, 80 dB, 1600 RPM, A

Long summary description Hoover H-WASH 500 HWP 610AMBC/1-S washing machine Front-load 10 kg 1600 RPM White:

Hoover H-WASH 500 HWP 610AMBC/1-S. Loading type: Front-load. Rated capacity: 10 kg, Spin-drying class: B, Noise level (spin): 80 dB, Noise level (wash): 51 dB, Maximum spin speed: 1600 RPM. Annual energy consumption washing: 119 kWh, Annual water consumption washing: 12100 L. Product colour: White. Width: 600 mm, Depth: 590 mm, Height: 850 mm. Energy efficiency class: A

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.