Hoover logo

Hoover HLP 128TAHB4-01 washing machine Front-load 8 kg 1200 RPM White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
47588
Info modified on:
27 May 2024, 13:56:10
Short summary description Hoover HLP 128TAHB4-01 washing machine Front-load 8 kg 1200 RPM White:

Hoover HLP 128TAHB4-01, Front-load, 8 kg, A, 74 dB, 1200 RPM, 177 kWh

Long summary description Hoover HLP 128TAHB4-01 washing machine Front-load 8 kg 1200 RPM White:

Hoover HLP 128TAHB4-01. Loading type: Front-load. Rated capacity: 8 kg, Spin-drying class: A, Noise level (spin): 74 dB, Noise level (wash): 51 dB, Maximum spin speed: 1200 RPM. Annual energy consumption washing: 177 kWh, Annual water consumption washing: 9850 L. Product colour: White. Width: 600 mm, Depth: 520 mm, Height: 850 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.