Hoover logo

Hoover WDXOA G496AHC-84 washer dryer Freestanding Front-load White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
21300
Info modified on:
06 Dec 2021, 16:36:05
Short summary description Hoover WDXOA G496AHC-84 washer dryer Freestanding Front-load White:

Hoover WDXOA G496AHC-84, Front-load, Freestanding, White, Right, Touch, Woolmark

Long summary description Hoover WDXOA G496AHC-84 washer dryer Freestanding Front-load White:

Hoover WDXOA G496AHC-84. Loading type: Front-load, Appliance placement: Freestanding, Product colour: White. Rated capacity (washing & drying): 6 kg, Maximum spin speed: 1400 RPM, Spin-drying class: A. Energy consumption washing per cycle: 1.17 kWh, Energy consumption washing & drying per cycle: 6.12 kWh, AC input voltage: 220 - 240 V. Energy efficiency class (old): A. Depth: 560 mm, Width: 600 mm, Weight: 65 kg

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.