Hoover logo

Hoover HNFLS G484TAH-84 washing machine Top-load 8 kg 1400 RPM White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
25645
Info modified on:
14 Mar 2024, 18:09:23
Short summary description Hoover HNFLS G484TAH-84 washing machine Top-load 8 kg 1400 RPM White:

Hoover HNFLS G484TAH-84, Top-load, 8 kg, B, 76 dB, 1400 RPM, 177 kWh

Long summary description Hoover HNFLS G484TAH-84 washing machine Top-load 8 kg 1400 RPM White:

Hoover HNFLS G484TAH-84. Loading type: Top-load. Rated capacity: 8 kg, Spin-drying class: B, Noise level (spin): 76 dB, Noise level (wash): 51 dB, Maximum spin speed: 1400 RPM. Annual energy consumption washing: 177 kWh, Annual water consumption washing: 9850 L. Product colour: White. Width: 400 mm, Depth: 600 mm, Height: 850 mm

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.