Hoover Dynamic Extreme DWFTS 511AH8/1-01, Front-load, 11 kg, A, 80 dB, 1500 RPM, 130 kWh
Hoover Dynamic Extreme DWFTS 511AH8/1-01. Loading type: Front-load. Rated capacity: 11 kg, Spin-drying class: A, Noise level (spin): 80 dB. Washing class: A. Noise level (wash): 48 dB, Maximum spin speed: 1500 RPM. Annual energy consumption washing: 130 kWh, Annual water consumption washing: 12300 L. Product colour: White. Width: 600 mm, Depth: 600 mm, Height: 850 mm