Hoover logo

Hoover DXOA 69C3/1-80 washing machine Front-load 9 kg 1600 RPM White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
49000
Info modified on:
27 May 2024, 14:22:55
Short summary description Hoover DXOA 69C3/1-80 washing machine Front-load 9 kg 1600 RPM White:

Hoover DXOA 69C3/1-80, Front-load, 9 kg, A, 82 dB, 1600 RPM, 218 kWh

Long summary description Hoover DXOA 69C3/1-80 washing machine Front-load 9 kg 1600 RPM White:

Hoover DXOA 69C3/1-80. Loading type: Front-load. Rated capacity: 9 kg, Spin-drying class: A, Noise level (spin): 82 dB. Washing class: A. Noise level (wash): 61 dB, Maximum spin speed: 1600 RPM. Annual energy consumption washing: 218 kWh, Annual water consumption washing: 10600 L. Product colour: White. Width: 600 mm, Depth: 520 mm, Height: 850 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.