Hoover logo

Hoover DWOL 413AHC3/1-S washing machine Front-load 13 kg 1400 RPM White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
65863
Info modified on:
27 May 2024, 12:37:31
Short summary description Hoover DWOL 413AHC3/1-S washing machine Front-load 13 kg 1400 RPM White:

Hoover DWOL 413AHC3/1-S, Front-load, 13 kg, A, 80 dB, 1400 RPM, 183 kWh

Long summary description Hoover DWOL 413AHC3/1-S washing machine Front-load 13 kg 1400 RPM White:

Hoover DWOL 413AHC3/1-S. Loading type: Front-load. Rated capacity: 13 kg, Spin-drying class: A, Noise level (spin): 80 dB. Washing class: A. Noise level (wash): 52 dB, Maximum spin speed: 1400 RPM. Annual energy consumption washing: 183 kWh, Annual water consumption washing: 13000 L. Product colour: White. Width: 600 mm, Depth: 665 mm, Height: 850 mm

Video
Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.