Hoover Dynamic Next WDWT45 485AHC-S, Front-load, Freestanding, White, Left, Chrome, Black
Hoover Dynamic Next WDWT45 485AHC-S. Loading type: Front-load, Appliance placement: Freestanding, Product colour: White. Rated capacity (washing & drying): 5 kg, Maximum spin speed: 1400 RPM, Spin-drying class: A. Water consumption washing & drying per cycle: 115 L, Energy consumption washing & drying per cycle: 5.44 kWh, AC input voltage: 220 - 240 V. Depth: 450 mm, Width: 600 mm, Weight: 65 kg. Washing class: A, Annual water consumption washing: 12000 L, Annual water consumption washing & drying: 23000 L