Hoover logo

Hoover DXT4 57AH/1-30 washing machine Front-load 7 kg 1500 RPM White

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
62874
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Hoover DXT4 57AH/1-30 washing machine Front-load 7 kg 1500 RPM White:

Hoover DXT4 57AH/1-30, Front-load, 7 kg, A, 76 dB, 1500 RPM, 180 kWh

Long summary description Hoover DXT4 57AH/1-30 washing machine Front-load 7 kg 1500 RPM White:

Hoover DXT4 57AH/1-30. Loading type: Front-load. Rated capacity: 7 kg, Spin-drying class: A, Noise level (spin): 76 dB. Washing class: A. Noise level (wash): 76 dB, Maximum spin speed: 1500 RPM. Annual energy consumption washing: 180 kWh, Annual water consumption washing: 12000 L. Product colour: White. Width: 600 mm, Depth: 400 mm, Height: 850 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.