Hoover logo

Hoover VHW 854 ZD washer dryer Freestanding Front-load White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
90408
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Hoover VHW 854 ZD washer dryer Freestanding Front-load White:

Hoover VHW 854 ZD, Front-load, Freestanding, White, 5 kg, 1400 RPM, A

Long summary description Hoover VHW 854 ZD washer dryer Freestanding Front-load White:

Hoover VHW 854 ZD. Loading type: Front-load, Appliance placement: Freestanding, Product colour: White. Rated capacity (washing & drying): 5 kg, Maximum spin speed: 1400 RPM, Spin-drying class: A. Cord length: 1.8 m. Water consumption washing & drying per cycle: 115 L, Energy consumption washing per cycle: 1.36 kWh, Connected load: 2150 W. Depth: 560 mm, Width: 600 mm, Height: 850 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.