Hoover logo

Hoover VHD 614/1 washing machine Front-load 6 kg 1400 RPM White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
86968
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Hoover VHD 614/1 washing machine Front-load 6 kg 1400 RPM White:

Hoover VHD 614/1, Front-load, 6 kg, A, 1400 RPM, 204 kWh, 9000 L

Long summary description Hoover VHD 614/1 washing machine Front-load 6 kg 1400 RPM White:

Hoover VHD 614/1. Loading type: Front-load. Rated capacity: 6 kg, Spin-drying class: A. Washing class: A. Maximum spin speed: 1400 RPM. Annual energy consumption washing: 204 kWh, Annual water consumption washing: 9000 L. Product colour: White. Width: 600 mm, Depth: 600 mm, Height: 850 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.