Honor logo

Honor Magic7 Pro 17.3 cm (6.8") Dual SIM Android 15 5G USB Type-C 12 GB 512 GB 5850 mAh Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
17625
Info modified on:
28 Jul 2025, 16:55:23
Short summary description Honor Magic7 Pro 17.3 cm (6.8") Dual SIM Android 15 5G USB Type-C 12 GB 512 GB 5850 mAh Black:

Honor Magic7 Pro, 17.3 cm (6.8"), 12 GB, 512 GB, 200 MP, Android 15, Black

Long summary description Honor Magic7 Pro 17.3 cm (6.8") Dual SIM Android 15 5G USB Type-C 12 GB 512 GB 5850 mAh Black:

Honor Magic7 Pro. Display diagonal: 17.3 cm (6.8"), Display resolution: 2800 x 1280 pixels. Processor family: Qualcomm Snapdragon, Processor model: 8 Elite. RAM capacity: 12 GB, Internal storage capacity: 512 GB. Rear camera resolution (numeric): 200 MP, Rear camera type: Triple camera. SIM card capability: Dual SIM. Operating system installed: Android 15. Battery capacity: 5850 mAh. Product colour: Black. Weight: 223 g

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.