Dolphin CN80 Mobile Computer, N6603ER Imager (1D/2D), 4.2" FWVGA (854 x 480) multi-touch, 2.2GHz Qualcomm Snapdragon 660 octacore, 3GB RAM, 32GB Flash, IEEE 802.11 a/b/g/n/ac, WWAN, Bluetooth V5.0, Android 7.1 Nougat
Honeywell Dolphin CN80, 10.7 cm (4.2"), 854 x 480 pixels, LCD, Multi-touch, Capacitive, 0.003 GB
Honeywell Dolphin CN80. Display diagonal: 10.7 cm (4.2"), Display resolution: 854 x 480 pixels, Touch technology: Multi-touch. Internal memory: 0.003 GB, Flash memory: 32 GB, Compatible memory cards: MicroSD (TransFlash), MicroSDHC, MicroSDXC. Processor frequency: 2.2 GHz, Processor manufacturer: Qualcomm, Processor family: Snapdragon, Processor model: 660. Operating system installed: Android. Wi-Fi standards: 802.11a, Wi-Fi 5 (802.11ac), 802.11b, 802.11g, Wi-Fi 4 (802.11n). Keyboard layout: Numeric, Barcode reader