location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Honeywell 3800g 630 NM Ivory

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Honeywell Check ‘Honeywell’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
3800g
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
3800G04E
Category:
Electronic device for reading printed barcodes.
Barcode Readers Check ‘Honeywell’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Honeywell: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 23396
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Honeywell 3800g 630 NM Ivory
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Ivory
  • - Sensor type: 630 NM
  • - Working distance: 1.3 cm
  • - Standard interfaces: USB, Keyboard wedge, RS-232
Warranty: Five year factory warranty
Long product name Honeywell 3800g 630 NM Ivory :
The long product name of Honeywell 3800g 630 NM Ivory. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

3800g General Purpose Linear Image Scanner, ivory, USB, KBW, RS232
More>>>
Short summary description Honeywell 3800g 630 NM Ivory:
This short summary of the Honeywell 3800g 630 NM Ivory data-sheet is auto-generated and uses the product title and the first six key specs.

Honeywell 3800g, 630 NM, 1.3 cm, 630 nm, Codabar Code 3 Interleaved 2 Matrix 2 Code 11, 93, 128 UPC, EAN/JAN GS1 GTIN ISBT 128, 270 sec/page, USB, Keyboard wedge, RS-232

Long summary description Honeywell 3800g 630 NM Ivory:
This is an auto-generated long summary of Honeywell 3800g 630 NM Ivory based on the first three specs of the first five spec groups.

Honeywell 3800g. Sensor type: 630 NM, Working distance: 1.3 cm, Wavelength: 630 nm. Standard interfaces: USB, Keyboard wedge, RS-232. Product colour: Ivory, Certification: IEC60950-1, IEC60825-1 Class 1, FCC Part 15 Class B, UL, cUL, ICES-003 Class B, CE 2004/108/EC.... Input voltage: 5 V, Power consumption: 235 mA. Weight: 158.8 g