Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - Freestanding
- - Metal
- - Suitable location: Bathroom
- - Silver
Long product name Honey-Can-Do BTH-05281 shelve Freestanding Metal Silver
:
4-Tier Space Saver Shelf
The long product name of Honey-Can-Do BTH-05281 shelve Freestanding Metal Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
4-Tier Space Saver Shelf
More>>>
Short summary description Honey-Can-Do BTH-05281 shelve Freestanding Metal Silver:
This short summary of the Honey-Can-Do BTH-05281 shelve Freestanding Metal Silver data-sheet is auto-generated and uses the product title and the first six key specs.
Honey-Can-Do BTH-05281, Freestanding, Metal, Silver, Bathroom, 305 mm, 760 mm
Long summary description Honey-Can-Do BTH-05281 shelve Freestanding Metal Silver:
This is an auto-generated long summary of Honey-Can-Do BTH-05281 shelve Freestanding Metal Silver based on the first three specs of the first five spec groups.
Honey-Can-Do BTH-05281. Mounting type: Freestanding, Material: Metal, Product colour: Silver. Width: 305 mm, Depth: 760 mm, Height: 610 mm. Quantity per pack: 1 pc(s)