HoMedics logo

HoMedics Duo Salon Intense pulsed light (IPL) 10 J/cm² Pearl

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
33225
Info modified on:
14 Mar 2024, 19:32:16
Short summary description HoMedics Duo Salon Intense pulsed light (IPL) 10 J/cm² Pearl:

HoMedics Duo Salon, Pearl, Intense pulsed light (IPL), 10 J/cm², 30 min, Abdomen, Back thigh, Bikini, Buttocks, Chest, Front thigh, Inner upper arms, Outer thigh, Outer..., 3.36 cm²

Long summary description HoMedics Duo Salon Intense pulsed light (IPL) 10 J/cm² Pearl:

HoMedics Duo Salon. Product colour: Pearl, Hair removal technology: Intense pulsed light (IPL), Light fluence (max): 10 J/cm². Power source: AC, AC input voltage: 220 - 240 V, AC input frequency: 50-60 Hz. Package type: Box

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.