Product Brochure/Datasheet
(0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Hoffman PG7 user manual
(0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - Mounting bar Stainless steel
- - Steel
- - 1 pc(s)
Long product name Hoffman PG7 rack accessory Mounting bar
:
508mm length, 686mm frame depth. Steel
The long product name of Hoffman PG7 rack accessory Mounting bar. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
508mm length, 686mm frame depth. Steel
More>>>
Short summary description Hoffman PG7 rack accessory Mounting bar:
This short summary of the Hoffman PG7 rack accessory Mounting bar data-sheet is auto-generated and uses the product title and the first six key specs.
Hoffman PG7, Mounting bar, Stainless steel, Steel, 19", RoHS, 68.6 cm
Long summary description Hoffman PG7 rack accessory Mounting bar:
This is an auto-generated long summary of Hoffman PG7 rack accessory Mounting bar based on the first three specs of the first five spec groups.
Hoffman PG7. Type: Mounting bar, Product colour: Stainless steel, Housing material: Steel. Useful width: 68.6 cm, Depth: 508 mm. Quantity per pack: 1 pc(s)