HKS Kabinett-A, Motorized, 3 m, 2.5 m, Matte White, White
HKS Kabinett-A. Drive type: Motorized, Viewable screen width (W): 3 m, Viewable screen height (H): 2.5 m, Screen surface: Matte White. Product colour: White