Hisense logo

Hisense WFU7012 washing machine Front-load 7 kg 1200 RPM White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
41595
Info modified on:
29 Dec 2021, 17:08:55
Short summary description Hisense WFU7012 washing machine Front-load 7 kg 1200 RPM White:

Hisense WFU7012, Front-load, 7 kg, 1200 RPM, White

Long summary description Hisense WFU7012 washing machine Front-load 7 kg 1200 RPM White:

Hisense WFU7012. Loading type: Front-load. Rated capacity: 7 kg, Maximum spin speed: 1200 RPM. Product colour: White. Width: 595 mm, Depth: 600 mm, Height: 850 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.