Hisense WFU7012, Front-load, 7 kg, 1200 RPM, White
Hisense WFU7012. Loading type: Front-load. Rated capacity: 7 kg, Maximum spin speed: 1200 RPM. Product colour: White. Width: 595 mm, Depth: 595 mm, Height: 850 mm