Hisense logo

Hisense WFHV 9014 washing machine Front-load 9 kg 1400 RPM White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
60990
Info modified on:
14 Mar 2024, 19:49:59
Short summary description Hisense WFHV 9014 washing machine Front-load 9 kg 1400 RPM White:

Hisense WFHV 9014, Front-load, 9 kg, B, 77 dB, 1400 RPM, 217 kWh

Long summary description Hisense WFHV 9014 washing machine Front-load 9 kg 1400 RPM White:

Hisense WFHV 9014. Loading type: Front-load. Rated capacity: 9 kg, Spin-drying class: B, Noise level (spin): 77 dB, Noise level (wash): 58 dB, Maximum spin speed: 1400 RPM. Annual energy consumption washing: 217 kWh, Annual water consumption washing: 10560 L. Product colour: White. Width: 595 mm, Depth: 600 mm, Height: 850 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.