Hisense logo

Hisense UA42EC685WSDEU hospitality TV 106.7 cm (42") 4K Ultra HD Smart TV Black, White 16 W

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
54615
Info modified on:
19 Feb 2024, 06:48:08
Short summary description Hisense UA42EC685WSDEU hospitality TV 106.7 cm (42") 4K Ultra HD Smart TV Black, White 16 W:

Hisense UA42EC685WSDEU, 106.7 cm (42"), 4K Ultra HD, 3840 x 2160 pixels, 16:9, Flat, 9.5 ms

Long summary description Hisense UA42EC685WSDEU hospitality TV 106.7 cm (42") 4K Ultra HD Smart TV Black, White 16 W:

Hisense UA42EC685WSDEU. Display diagonal: 106.7 cm (42"), HD type: 4K Ultra HD, Display resolution: 3840 x 2160 pixels. Product colour: Black, White, Panel mounting interface: 200 x 200 mm. Video formats supported: ASF, AVI, DIVX, FLV, MKV, MP4, MPEG, MPEG1, MPEG2, MPEG4, MPG, RM, TS, VOB, Audio formats supported: AC3, MP3, WMA, Teletext: 1000 pages. RMS rated power: 16 W, Audio decoders: Dolby Digital, Dolby MS10. Power consumption (typical): 58 W, Power consumption (standby): 0.5 W, AC input voltage: 220 - 240 V

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.