Hisense RT709N4WS22, 545 L, Stainless steel
Hisense RT709N4WS22. Total net capacity: 545 L. Door hinge: Right, Display type: LED. Fridge net capacity: 405 L, Fridge interior light, Fridge number of shelves/baskets: 3, Number of vegetable drawers: 4. Freezer net capacity: 140 L. Product colour: Stainless steel