Hisense logo

Hisense RT33D6AAE fridge-freezer Freestanding 93.4 L Black, Stainless steel

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
48708
Info modified on:
14 Mar 2024, 18:20:31
Short summary description Hisense RT33D6AAE fridge-freezer Freestanding 93.4 L Black, Stainless steel:

Hisense RT33D6AAE, 93.4 L, 43 dB, Black, Stainless steel

Long summary description Hisense RT33D6AAE fridge-freezer Freestanding 93.4 L Black, Stainless steel:

Hisense RT33D6AAE. Total net capacity: 93.4 L. Door hinge: Right. Noise level: 43 dB. Fridge net capacity: 65.1 L, Fridge interior light, Fridge number of shelves/baskets: 3, Number of vegetable drawers: 1. Freezer net capacity: 28.3 L. Annual energy consumption: 322 kWh. Product colour: Black, Stainless steel

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.