Hisense logo

Hisense RS694N4TF2 side-by-side refrigerator Freestanding 535 L Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
64099
Info modified on:
14 Mar 2024, 18:25:34
Short summary description Hisense RS694N4TF2 side-by-side refrigerator Freestanding 535 L Black:

Hisense RS694N4TF2, Freestanding, American door, Black, Touch, LED, Tempered glass

Long summary description Hisense RS694N4TF2 side-by-side refrigerator Freestanding 535 L Black:

Hisense RS694N4TF2. Appliance placement: Freestanding, Product design: American door, Product colour: Black. Total net capacity: 535 L, Climate class: SN-T, Noise level: 42 dB. Fridge net capacity: 367 L, Fridge gross capacity: 386 L, Lamp type: LED. Freezer net capacity: 168 L, Freezer position: Side-placed, Freezing capacity: 13 kg/24h. Annual energy consumption: 344 kWh, AC input voltage: 220 - 240 V, AC input frequency: 50 Hz

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.