Hisense logo

Hisense RS670N4BC2 side-by-side refrigerator Freestanding 521 L E Stainless steel

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
19360
Info modified on:
27 May 2024, 14:58:21
Short summary description Hisense RS670N4BC2 side-by-side refrigerator Freestanding 521 L E Stainless steel:

Hisense RS670N4BC2, Freestanding, American door, Stainless steel, Door-on-door, Touch, LED

Long summary description Hisense RS670N4BC2 side-by-side refrigerator Freestanding 521 L E Stainless steel:

Hisense RS670N4BC2. Appliance placement: Freestanding, Product design: American door, Product colour: Stainless steel. Total net capacity: 521 L, Climate class: SN-ST, Noise emission class: D. Fridge net capacity: 336 L, Lamp type: LED. Freezer net capacity: 185 L, Freezer position: Side-placed, Freezing capacity: 11 kg/24h. Energy efficiency class: E, Annual energy consumption: 309 kWh, Energy efficiency scale: A to G

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.