Hisense logo

Hisense RS670N4AC1 side-by-side refrigerator Freestanding 566 L F Stainless steel

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
86811
Info modified on:
27 May 2024, 12:43:16
Short summary description Hisense RS670N4AC1 side-by-side refrigerator Freestanding 566 L F Stainless steel:

Hisense RS670N4AC1, Freestanding, American door, Stainless steel, Touch, LED, Stainless steel

Long summary description Hisense RS670N4AC1 side-by-side refrigerator Freestanding 566 L F Stainless steel:

Hisense RS670N4AC1. Appliance placement: Freestanding, Product design: American door, Product colour: Stainless steel. Total net capacity: 566 L, Climate class: SN-ST, Noise emission class: D. Fridge net capacity: 339 L, Fridge gross capacity: 350 L, Lamp type: LED. Freezer net capacity: 177 L, Freezer position: Side-placed, Freezing capacity: 11 kg/24h. Energy efficiency class: F, Annual energy consumption: 388 kWh, Energy efficiency scale: A to G

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.