Hisense logo

Hisense RR195D4DG1 combi-fridge Freestanding 150 L Silver

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
44420
Info modified on:
27 May 2024, 12:14:48
Short summary description Hisense RR195D4DG1 combi-fridge Freestanding 150 L Silver:

Hisense RR195D4DG1, 150 L, Freestanding, 43 dB, N-ST, Silver

Long summary description Hisense RR195D4DG1 combi-fridge Freestanding 150 L Silver:

Hisense RR195D4DG1. Appliance placement: Freestanding, Product colour: Silver, Door hinge: Right. Total net capacity: 150 L, Climate class: N-ST, Noise level: 43 dB. Freezer position: Top-placed. Annual energy consumption: 119 kWh. Width: 519 mm, Depth: 536 mm, Height: 1130 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.