Hisense logo

Hisense RQ562N4AC1 side-by-side refrigerator Freestanding 432 L Stainless steel

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
59460
Info modified on:
13 Nov 2024, 21:50:40
Short summary description Hisense RQ562N4AC1 side-by-side refrigerator Freestanding 432 L Stainless steel:

Hisense RQ562N4AC1, Freestanding, French door, Stainless steel, Touch, LED, Tempered glass

Long summary description Hisense RQ562N4AC1 side-by-side refrigerator Freestanding 432 L Stainless steel:

Hisense RQ562N4AC1. Appliance placement: Freestanding, Product design: French door, Product colour: Stainless steel. Total net capacity: 432 L, Climate class: SN-T, Noise level: 43 dB. Fridge net capacity: 290 L, Lamp type: LED. Freezer net capacity: 71 L, Freezer position: Bottom-placed, Freezing capacity: 12 kg/24h. Fresh zone compartment net capacity: 71 L

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.