Hisense logo

Hisense RF540N4WF1 side-by-side refrigerator Freestanding 425 L F Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
10630
Info modified on:
27 May 2024, 16:40:53
Short summary description Hisense RF540N4WF1 side-by-side refrigerator Freestanding 425 L F Black:

Hisense RF540N4WF1, Freestanding, French door, Black, LED, 425 L, SN-T

Long summary description Hisense RF540N4WF1 side-by-side refrigerator Freestanding 425 L F Black:

Hisense RF540N4WF1. Appliance placement: Freestanding, Product design: French door, Product colour: Black. Total net capacity: 425 L, Climate class: SN-T, Noise emission class: C. Fridge net capacity: 299 L. Freezer net capacity: 126 L, Freezer position: Bottom-placed, Freezing capacity: 12 kg/24h. Energy efficiency class: F, Annual energy consumption: 388 kWh, Energy efficiency scale: A to G

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.