Hisense logo

Hisense RD-72WR4SZA/CSA1 fridge-freezer Freestanding 545 L Stainless steel

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
56261
Info modified on:
30 Mar 2023, 14:07:03
Short summary description Hisense RD-72WR4SZA/CSA1 fridge-freezer Freestanding 545 L Stainless steel:

Hisense RD-72WR4SZA/CSA1, 545 L, No Frost (fridge), N-T, 10 kg/24h, Fresh zone compartment, Stainless steel

Long summary description Hisense RD-72WR4SZA/CSA1 fridge-freezer Freestanding 545 L Stainless steel:

Hisense RD-72WR4SZA/CSA1. Total net capacity: 545 L. Door hinge: Right. Climate class: N-T, Noise level: 45 dB. Fridge net capacity: 405 L, No Frost (fridge), Multi-Airflow system (fridge), Fridge interior light, Fridge number of shelves/baskets: 4. Freezer net capacity: 140 L, Freezing capacity: 10 kg/24h, No Frost (freezer). Fresh zone compartment. Annual energy consumption: 425 kWh. Product colour: Stainless steel

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.