Hisense logo

Hisense RD-46WC4SBA/CLA1 fridge-freezer Freestanding 360 L Stainless steel

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
50126
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Hisense RD-46WC4SBA/CLA1 fridge-freezer Freestanding 360 L Stainless steel:

Hisense RD-46WC4SBA/CLA1, 360 L, No Frost (fridge), SN-ST, 42 dB, 12 kg/24h, Stainless steel

Long summary description Hisense RD-46WC4SBA/CLA1 fridge-freezer Freestanding 360 L Stainless steel:

Hisense RD-46WC4SBA/CLA1. Total net capacity: 360 L. Door hinge: Right, Display type: LED. Climate class: SN-ST, Noise level: 42 dB. Fridge net capacity: 268 L, No Frost (fridge), Multi-Airflow system (fridge), Fridge interior light, Fridge number of shelves/baskets: 3. Freezer net capacity: 92 L, Freezing capacity: 12 kg/24h, No Frost (freezer). Annual energy consumption: 324 kWh. Product colour: Stainless steel

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.