Hisense logo

Hisense RB434N4AC2 fridge-freezer Freestanding 331 L E Stainless steel

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
40729
Info modified on:
27 May 2024, 14:49:31
Short summary description Hisense RB434N4AC2 fridge-freezer Freestanding 331 L E Stainless steel:

Hisense RB434N4AC2, 331 L, No Frost (fridge), SN-T, 12 kg/24h, E, Stainless steel

Long summary description Hisense RB434N4AC2 fridge-freezer Freestanding 331 L E Stainless steel:

Hisense RB434N4AC2. Total net capacity: 331 L. Door hinge: Right, Display type: LED. Climate class: SN-T, Noise level: 38 dB. Fridge net capacity: 235 L, No Frost (fridge), Multi-Airflow system (fridge), Fridge interior light. Freezer net capacity: 96 L, Freezing capacity: 12 kg/24h, No Frost (freezer). Energy efficiency class: E, Annual energy consumption: 246 kWh. Product colour: Stainless steel

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.