Hisense logo

Hisense 50XT880 127 cm (50") 4K Ultra HD Smart TV Black, Silver 12 W

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
44739
Info modified on:
11 Oct 2024, 14:08:17
Short summary description Hisense 50XT880 127 cm (50") 4K Ultra HD Smart TV Black, Silver 12 W:

Hisense 50XT880, 127 cm (50"), 4K Ultra HD, 3840 x 2160 pixels, LED, 16:9, Edge-LED

Long summary description Hisense 50XT880 127 cm (50") 4K Ultra HD Smart TV Black, Silver 12 W:

Hisense 50XT880. Display diagonal: 127 cm (50"), HD type: 4K Ultra HD, Display resolution: 3840 x 2160 pixels. Product colour: Black, Silver, Panel mounting interface: 400 x 400 mm. Video formats supported: ASF, AVI, DIVX, FLV, MKV, MP4, MPEG, MPEG1, MPEG2, MPEG4, MPG, RM, TS, VOB, Audio formats supported: AC3, MP3, WMA, Teletext: 1000 pages. RMS rated power: 12 W, Audio decoders: Dolby Digital, Dolby Digital Plus. Power consumption (typical): 89 W, Power consumption (standby): 0.5 W, AC input voltage: 100 - 240 V

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.