Hisense LTDN42K680XWSEU3D, 106.7 cm (42"), 4K Ultra HD, 3840 x 2160 pixels, LED, 16:9, Edge-LED
Hisense LTDN42K680XWSEU3D. Display diagonal: 106.7 cm (42"), HD type: 4K Ultra HD, Display resolution: 3840 x 2160 pixels. Product colour: Black, White, Panel mounting interface: 200 x 200 mm. Video formats supported: ASF, AVI, DIVX, FLV, MKV, MP4, MPEG, MPEG1, MPEG2, MPEG4, MPG, RM, TS, VOB, Audio formats supported: AC3, MP3, WMA, Teletext: 1000 pages. RMS rated power: 16 W, Audio decoders: Dolby Digital, Dolby MS10. Browser supported: Opera