Hisense logo

Hisense K610 99.1 cm (39") Full HD Smart TV Wi-Fi Black 400 cd/m²

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
55726
Info modified on:
18 Oct 2024, 08:28:12
Short summary description Hisense K610 99.1 cm (39") Full HD Smart TV Wi-Fi Black 400 cd/m²:

Hisense K610, 99.1 cm (39"), 1920 x 1080 pixels, 3D, Smart TV, Wi-Fi, Black

Long summary description Hisense K610 99.1 cm (39") Full HD Smart TV Wi-Fi Black 400 cd/m²:

Hisense K610. Display diagonal: 99.1 cm (39"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. 3D. LED backlighting type: Edge-LED. Smart TV. Motion interpolation technology: SMR (Smart Motion Rate) 400 Hz, Display brightness: 400 cd/m², Response time: 6.5 ms, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S2, DVB-T. Wi-Fi, Ethernet LAN. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.