Hisense logo

Hisense U962 12.7 cm (5") Dual SIM Android 6.0 3G Micro-USB 1 GB 8 GB 2000 mAh Gold

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
36846
Info modified on:
14 Mar 2024, 19:46:24
Short summary description Hisense U962 12.7 cm (5") Dual SIM Android 6.0 3G Micro-USB 1 GB 8 GB 2000 mAh Gold:

Hisense U962, 12.7 cm (5"), 1 GB, 8 GB, 5 MP, Android 6.0, Gold

Long summary description Hisense U962 12.7 cm (5") Dual SIM Android 6.0 3G Micro-USB 1 GB 8 GB 2000 mAh Gold:

Hisense U962. Display diagonal: 12.7 cm (5"), Display resolution: 854 x 480 pixels. Processor frequency: 1.2 GHz. RAM capacity: 1 GB, Internal storage capacity: 8 GB. Rear camera resolution (numeric): 5 MP, Rear camera type: Single camera. SIM card capability: Dual SIM. Operating system installed: Android 6.0. Battery capacity: 2000 mAh. Product colour: Gold. Weight: 123 g

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.