Hisense logo

Hisense U688 15.2 cm (6") Dual SIM Android 4.3 3G 1 GB 8 GB 3000 mAh White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
49885
Info modified on:
27 Feb 2024, 15:01:51
Short summary description Hisense U688 15.2 cm (6") Dual SIM Android 4.3 3G 1 GB 8 GB 3000 mAh White:

Hisense U688, 15.2 cm (6"), 1 GB, 8 GB, 8 MP, Android 4.3, White

Long summary description Hisense U688 15.2 cm (6") Dual SIM Android 4.3 3G 1 GB 8 GB 3000 mAh White:

Hisense U688. Display diagonal: 15.2 cm (6"), Display resolution: 1280 x 720 pixels. Processor frequency: 1.2 GHz, Processor family: Qualcomm Snapdragon, Processor model: MSM 8212. RAM capacity: 1 GB, Internal storage capacity: 8 GB. Rear camera resolution (numeric): 8 MP, Rear camera type: Single camera. SIM card capability: Dual SIM. Operating system installed: Android 4.3. Battery capacity: 3000 mAh. Product colour: White. Weight: 175 g

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.