Hisense logo

Hisense F20 14 cm (5.5") Dual SIM Android 5.1 4G Micro-USB 1 GB 8 GB 2500 mAh White

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
30726
Info modified on:
27 Feb 2024, 14:02:59
Short summary description Hisense F20 14 cm (5.5") Dual SIM Android 5.1 4G Micro-USB 1 GB 8 GB 2500 mAh White:

Hisense F20, 14 cm (5.5"), 1 GB, 8 GB, 8 MP, Android 5.1, White

Long summary description Hisense F20 14 cm (5.5") Dual SIM Android 5.1 4G Micro-USB 1 GB 8 GB 2500 mAh White:

Hisense F20. Display diagonal: 14 cm (5.5"), Display resolution: 1280 x 720 pixels. Processor frequency: 1.1 GHz, Processor family: Qualcomm Snapdragon, Processor model: MSM 8909. RAM capacity: 1 GB, Internal storage capacity: 8 GB. Rear camera resolution (numeric): 8 MP, Rear camera type: Single camera. SIM card capability: Dual SIM. Operating system installed: Android 5.1. Battery capacity: 2500 mAh. Product colour: White

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.