Hisense logo

Hisense H75M7900 hospitality TV 190.5 cm (75") 4K Ultra HD Smart TV Black 30 W

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
52688
Info modified on:
11 Oct 2024, 15:59:45
Short summary description Hisense H75M7900 hospitality TV 190.5 cm (75") 4K Ultra HD Smart TV Black 30 W:

Hisense H75M7900, 190.5 cm (75"), 4K Ultra HD, 3840 x 2160 pixels, LED, 16:9, Flat

Long summary description Hisense H75M7900 hospitality TV 190.5 cm (75") 4K Ultra HD Smart TV Black 30 W:

Hisense H75M7900. Display diagonal: 190.5 cm (75"), HD type: 4K Ultra HD, Display resolution: 3840 x 2160 pixels. Product colour: Black, Panel mounting interface: 600 x 400 mm. Backlight dimming technology: Local Dimming, Video formats supported: 3GP, AVI, FLV, MKV, MOV, MP4, MPEG, MPG, RM, VOB, VP9, VRO, WEBM, Audio formats supported: FLAC, MP2, MP3, MP4, WMA, WMV. RMS rated power: 30 W, Audio decoders: Dolby Digital, Dolby MS10. Power consumption (typical): 260 W, Power consumption (standby): 0.5 W, AC input voltage: 220 - 240 V

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.