Hisense logo

Hisense B7500 165.1 cm (65") 4K Ultra HD Smart TV Wi-Fi Black, Silver

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
17302
Info modified on:
30 Nov 2024, 13:12:22
Short summary description Hisense B7500 165.1 cm (65") 4K Ultra HD Smart TV Wi-Fi Black, Silver:

Hisense B7500, 165.1 cm (65"), 3840 x 2160 pixels, LED, Smart TV, Wi-Fi, Black, Silver

Long summary description Hisense B7500 165.1 cm (65") 4K Ultra HD Smart TV Wi-Fi Black, Silver:

Hisense B7500. Display diagonal: 165.1 cm (65"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED, Screen shape: Flat, LED backlighting type: Direct-LED. Smart TV. Motion interpolation technology: SMR (Smart Motion Rate) 100 Hz, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S, DVB-S2, DVB-T, DVB-T2. Wi-Fi, Ethernet LAN. Product colour: Black, Silver

Video
Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.